Vishay Intertechnology, Inc. RES 6.19 OHM 1% 1/4W AXIAL RLR07C6R19FMBSL

Description
RES 6.19ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 6.19ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.19 OHM 1% 1/4W AXIAL - RLR07C6R19FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.19 OHM 1% 1/4W AXIAL
RLR07C6R19FMBSL
RES 6.19 OHM 1% 1/4W AXIAL RLR07C6R19FMBSL
RES 6.19ohm 1% 1/4W AXIAL

RES 6.19ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C6R19FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C6R19FMBSL-ND
Through Hole Resistors RLR07C6R19FMBSL-ND
6.19 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

6.19 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C6R19FMBSL RLR07C6R19FMBSL-ND
Product Name RES 6.19 OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6.19 ohms 6.19 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4C471J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers