Vishay Intertechnology, Inc. RES 69.8 OHM 1% 1/4W AXIAL RLR07C69R8FRBSL

Description
RES 69.8ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 69.8ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 69.8 OHM 1% 1/4W AXIAL - RLR07C69R8FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 69.8 OHM 1% 1/4W AXIAL
RLR07C69R8FRBSL
RES 69.8 OHM 1% 1/4W AXIAL RLR07C69R8FRBSL
RES 69.8ohm 1% 1/4W AXIAL

RES 69.8ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C69R8FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C69R8FRBSL-ND
Through Hole Resistors RLR07C69R8FRBSL-ND
69.8 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

69.8 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C69R8FRBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C69R8FRBSL
Through Hole Resistors RLR07C69R8FRBSL
RES 69.8 OHM 1% 1/4W AXIAL

RES 69.8 OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C69R8FRBSL RLR07C69R8FRBSL-ND RLR07C69R8FRBSL
Product Name RES 69.8 OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 69.8 ohms 69.8 ohms 69.8 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1468307 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details