Vishay Intertechnology, Inc. RES 6.98K OHM 1% 1/4W AXIAL RLR07C6981FSRSL

Description
RES 6.98Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 6.98Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.98K OHM 1% 1/4W AXIAL - RLR07C6981FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.98K OHM 1% 1/4W AXIAL
RLR07C6981FSRSL
RES 6.98K OHM 1% 1/4W AXIAL RLR07C6981FSRSL
RES 6.98Kohm 1% 1/4W AXIAL

RES 6.98Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C6981FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C6981FSRSL-ND
Through Hole Resistors RLR07C6981FSRSL-ND
6.98 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

6.98 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C6981FSRSL RLR07C6981FSRSL-ND
Product Name RES 6.98K OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6980 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614971-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.5 ohms
View Details
2 suppliers
Through Hole Resistors - 1722206 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CU104J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details