RES 6.98Kohm 1% 1/4W AXIAL
6.98 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Resistor,Metal Film,6.98KOhms,250WV
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RLR07C6981FSR36 | RLR07C6981FSR36-ND | 51C6485 |
| Product Name | RES 6.98K OHM 1% 1/4W AXIAL | Through Hole Resistors | Resistor,metal Film,6.98Kohms,250Wv,1+/-% Tol,100Ppm-Tc,rlr-Milstyle Vishay |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | |
| Resistance Range | 6980 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | |
| Power Rating | 4 watts | 0.2500 watts | |
| Configuration | Single Resistor | Single Resistor |