Vishay Intertechnology, Inc. RES 6.98K OHM 1% 1/4W AXIAL RLR07C6981FMB14

Description
RES 6.98Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 6.98Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.98K OHM 1% 1/4W AXIAL - RLR07C6981FMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.98K OHM 1% 1/4W AXIAL
RLR07C6981FMB14
RES 6.98K OHM 1% 1/4W AXIAL RLR07C6981FMB14
RES 6.98Kohm 1% 1/4W AXIAL

RES 6.98Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C6981FMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C6981FMB14-ND
Through Hole Resistors RLR07C6981FMB14-ND
6.98 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

6.98 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C6981FMB14 RLR07C6981FMB14-ND
Product Name RES 6.98K OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6980 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through-Hole Resistors - 1-1623719-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details