Vishay Intertechnology, Inc. RES 698 OHM 1% 1/4W AXIAL RLR07C6980FSBSL

Description
RES 698ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 698ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 698 OHM 1% 1/4W AXIAL - RLR07C6980FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 698 OHM 1% 1/4W AXIAL
RLR07C6980FSBSL
RES 698 OHM 1% 1/4W AXIAL RLR07C6980FSBSL
RES 698ohm 1% 1/4W AXIAL

RES 698ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C6980FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C6980FSBSL-ND
Through Hole Resistors RLR07C6980FSBSL-ND
698 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

698 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C6980FSBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C6980FSBSL
Through Hole Resistors RLR07C6980FSBSL
RES 698 OHM 1% 1/4W AXIAL

RES 698 OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C6980FSBSL RLR07C6980FSBSL-ND RLR07C6980FSBSL
Product Name RES 698 OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 698 ohms 698 ohms 698 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1363310 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
Standards and Certifications RoHS
View Details
Resistors - Through Hole Resistors - 1375553-PBV-R0033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 3.30E6 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details