Vishay Intertechnology, Inc. Through Hole Resistors RLR07C68R0GSBSL

Description
68 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
68 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C68R0GSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C68R0GSBSL-ND
Through Hole Resistors RLR07C68R0GSBSL-ND
68 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

68 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 68 OHM 2% 1/4W AXIAL - RLR07C68R0GSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68 OHM 2% 1/4W AXIAL
RLR07C68R0GSBSL
RES 68 OHM 2% 1/4W AXIAL RLR07C68R0GSBSL
RES 68ohm 2% 1/4W AXIAL

RES 68ohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C68R0GSBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C68R0GSBSL
Through Hole Resistors RLR07C68R0GSBSL
RES 68 OHM 2% 1/4W AXIAL

RES 68 OHM 2% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C68R0GSBSL-ND RLR07C68R0GSBSL RLR07C68R0GSBSL
Product Name Through Hole Resistors RES 68 OHM 2% 1/4W AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 68 ohms 68 ohms 68 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers