Vishay Intertechnology, Inc. Through Hole Resistors RLR07C68R0GRRSL

Description
68 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
68 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C68R0GRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C68R0GRRSL-ND
Through Hole Resistors RLR07C68R0GRRSL-ND
68 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

68 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 68 OHM 2% 1/4W AXIAL - RLR07C68R0GRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68 OHM 2% 1/4W AXIAL
RLR07C68R0GRRSL
RES 68 OHM 2% 1/4W AXIAL RLR07C68R0GRRSL
RES 68ohm 2% 1/4W AXIAL

RES 68ohm 2% 1/4W AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RLR07C68R0GRRSL-ND RLR07C68R0GRRSL
Product Name Through Hole Resistors RES 68 OHM 2% 1/4W AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 68 ohms 68 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details