Vishay Intertechnology, Inc. Through Hole Resistors RLR07C68R0GRBSL

Description
68 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
68 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C68R0GRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C68R0GRBSL-ND
Through Hole Resistors RLR07C68R0GRBSL-ND
68 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

68 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 68 OHM 2% 1/4W AXIAL - RLR07C68R0GRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68 OHM 2% 1/4W AXIAL
RLR07C68R0GRBSL
RES 68 OHM 2% 1/4W AXIAL RLR07C68R0GRBSL
RES 68ohm 2% 1/4W AXIAL

RES 68ohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C68R0GRBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C68R0GRBSL
Through Hole Resistors RLR07C68R0GRBSL
RES 68 OHM 2% 1/4W AXIAL

RES 68 OHM 2% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C68R0GRBSL-ND RLR07C68R0GRBSL RLR07C68R0GRBSL
Product Name Through Hole Resistors RES 68 OHM 2% 1/4W AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 68 ohms 68 ohms 68 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers