Vishay Intertechnology, Inc. RES 6.81M OHM 1% 1/4W AXIAL RLR07C6814FPBSL

Description
RES 6.81Mohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 6.81Mohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.81M OHM 1% 1/4W AXIAL - RLR07C6814FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.81M OHM 1% 1/4W AXIAL
RLR07C6814FPBSL
RES 6.81M OHM 1% 1/4W AXIAL RLR07C6814FPBSL
RES 6.81Mohm 1% 1/4W AXIAL

RES 6.81Mohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C6814FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C6814FPBSL-ND
Through Hole Resistors RLR07C6814FPBSL-ND
6.81 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

6.81 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C6814FPBSL RLR07C6814FPBSL-ND
Product Name RES 6.81M OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6.81E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R244JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details