The RLR07C6812FRBSL is a metal film through-hole resistor from Lingto Electronic Limited, designed to meet military specifications under MIL-PRF-39017. It has a resistance value of 68.1 kΩ with a tolerance of ±1%. The resistor is rated for a power dissipation of 0.25 W at 70 °C and operates within a temperature range of -65 °C to +150 °C. It features low noise characteristics, with a noise level of -40 dB, and is constructed with an epoxy coating for enhanced moisture protection. The resistor also offers high insulation resistance, exceeding 10^9 Ω when dry, and maintains a dielectric strength of 500 V AC. This component is suitable for applications requiring established reliability and traceability of materials.
RES 68.1Kohm 1% 1/4W AXIAL
68.1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
RES 68.1K OHM 1% 1/4W AXIAL
| ASAP Semiconductor LLC | DigiKey | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RLR07C6812FRBSL | RLR07C6812FRBSL-ND | RLR07C6812FRBSL |
| Product Name | RES 68.1K OHM 1% 1/4W AXIAL | Through Hole Resistors | Through Hole Resistors |
| Mounting / Packaging | Axial Leads | Axial Leads; Axial | ThroughHole |
| Resistance Range | 68100 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 4 watts | 0.2500 watts | 4 watts |
| Configuration | Single Resistor |