Vishay Intertechnology, Inc. RES 68.1K OHM 1% 1/4W AXIAL RLR07C6812FPBSL

Description
RES 68.1Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 68.1Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 68.1K OHM 1% 1/4W AXIAL - RLR07C6812FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68.1K OHM 1% 1/4W AXIAL
RLR07C6812FPBSL
RES 68.1K OHM 1% 1/4W AXIAL RLR07C6812FPBSL
RES 68.1Kohm 1% 1/4W AXIAL

RES 68.1Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C6812FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C6812FPBSL-ND
Through Hole Resistors RLR07C6812FPBSL-ND
68.1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

68.1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C6812FPBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C6812FPBSL
Through Hole Resistors RLR07C6812FPBSL
RES 68.1K OHM 1% 1/4W AXIAL

RES 68.1K OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C6812FPBSL RLR07C6812FPBSL-ND RLR07C6812FPBSL
Product Name RES 68.1K OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 68100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers