Vishay Intertechnology, Inc. Through Hole Resistors RLR07C62R0GRRE7

Description
62 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
62 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RLR07C62R0GRRE7TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR07C62R0GRRE7TR-ND
Through Hole Resistors 541-RLR07C62R0GRRE7TR-ND
62 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

62 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Res Metal Film 62 Ohm 2% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R - RLR07C62R0GRRE7 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 62 Ohm 2% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
RLR07C62R0GRRE7
Res Metal Film 62 Ohm 2% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R RLR07C62R0GRRE7
Res Metal Film 62 Ohm 2% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R

Res Metal Film 62 Ohm 2% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-RLR07C62R0GRRE7TR-ND RLR07C62R0GRRE7
Product Name Through Hole Resistors Res Metal Film 62 Ohm 2% 1/4W ¦100ppm/¦C 0.01% AXL Thru-Hole T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Resistance Range 62 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers