Vishay Intertechnology, Inc. RES 6.2M OHM 2% 1/4W AXIAL RLR07C6204GPBSL

Description
RES 6.2Mohm 2% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 6.2Mohm 2% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.2M OHM 2% 1/4W AXIAL - RLR07C6204GPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.2M OHM 2% 1/4W AXIAL
RLR07C6204GPBSL
RES 6.2M OHM 2% 1/4W AXIAL RLR07C6204GPBSL
RES 6.2Mohm 2% 1/4W AXIAL

RES 6.2Mohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C6204GPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C6204GPBSL-ND
Through Hole Resistors RLR07C6204GPBSL-ND
6.2 MOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

6.2 MOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C6204GPBSL RLR07C6204GPBSL-ND
Product Name RES 6.2M OHM 2% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6.20E6 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6490 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details