Vishay Intertechnology, Inc. RES 6.2M OHM 2% 1/4W AXIAL RLR07C6204GMRSL

Description
RES 6.2Mohm 2% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 6.2Mohm 2% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.2M OHM 2% 1/4W AXIAL - RLR07C6204GMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.2M OHM 2% 1/4W AXIAL
RLR07C6204GMRSL
RES 6.2M OHM 2% 1/4W AXIAL RLR07C6204GMRSL
RES 6.2Mohm 2% 1/4W AXIAL

RES 6.2Mohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C6204GMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C6204GMRSL-ND
Through Hole Resistors RLR07C6204GMRSL-ND
6.2 MOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

6.2 MOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C6204GMRSL RLR07C6204GMRSL-ND
Product Name RES 6.2M OHM 2% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6.20E6 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Through Hole Resistors - 1722166 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
BGR, BSR, BWR High Power -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Power Applications
Mounting / Packaging Axial Leads
Resistance Range 100 to 56000 ohms
View Details