Vishay Intertechnology, Inc. RES 620K OHM 2% 1/4W AXIAL RLR07C6203GSRSL

Description
RES 620Kohm 2% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 620Kohm 2% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 620K OHM 2% 1/4W AXIAL - RLR07C6203GSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 620K OHM 2% 1/4W AXIAL
RLR07C6203GSRSL
RES 620K OHM 2% 1/4W AXIAL RLR07C6203GSRSL
RES 620Kohm 2% 1/4W AXIAL

RES 620Kohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C6203GSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C6203GSRSL-ND
Through Hole Resistors RLR07C6203GSRSL-ND
620 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

620 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C6203GSRSL RLR07C6203GSRSL-ND
Product Name RES 620K OHM 2% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 620000 ohms
Tolerance 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1468290 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers