620 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
METAL FILM RESISTOR, 620KOHM, 250mW, 2%; Resistance:620kohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No
RES 620K OHM 2% 1/4W AXIAL
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | RLR07C6203GSB14 | RLR07C6203GSB14-ND | 51C6038 | RLR07C6203GSB14 |
| Product Name | RLR07C6203GSB14 | Through Hole Resistors | Metal Film Resistor, 620Kohm, 250Mw, 2%; Resistance Vishay | Through Hole Resistors |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | |||
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | Axial Leaded | ThroughHole | |
| Tolerance | 2 +/- % | 2 +/- % | 2 +/- % |