Vishay Precision Group Through Hole Resistors RLR07C6202GSB14

Description
62 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
62 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C6202GSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C6202GSB14-ND
Through Hole Resistors RLR07C6202GSB14-ND
62 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

62 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RLR07C6202GSB14 - RLR07C6202GSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RLR07C6202GSB14
RLR07C6202GSB14
RLR07C6202GSB14 RLR07C6202GSB14
RLR07C6202GSB14

RLR07C6202GSB14

Supplier's Site
Metal Film Resistor, 62Kohm, 250Mw, 2%; Resistance Vishay - 51C6017 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 62Kohm, 250Mw, 2%; Resistance Vishay
51C6017
Metal Film Resistor, 62Kohm, 250Mw, 2%; Resistance Vishay 51C6017
METAL FILM RESISTOR, 62KOHM, 250mW, 2%; Resistance:62kohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 62KOHM, 250mW, 2%; Resistance:62kohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR07C6202GSB14-ND RLR07C6202GSB14 51C6017
Product Name Through Hole Resistors RLR07C6202GSB14 Metal Film Resistor, 62Kohm, 250Mw, 2%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Chassis Mount Resistors - 1311257 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details