Vishay Precision Group RLR07C6201GSB14 RLR07C6201GSB14

Description
RLR07C6201GSB14
Request a Quote Datasheet
Description
RLR07C6201GSB14
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RLR07C6201GSB14 - RLR07C6201GSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RLR07C6201GSB14
RLR07C6201GSB14
RLR07C6201GSB14 RLR07C6201GSB14
RLR07C6201GSB14

RLR07C6201GSB14

Supplier's Site
Through Hole Resistors - RLR07C6201GSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C6201GSB14-ND
Through Hole Resistors RLR07C6201GSB14-ND
6.2 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

6.2 kOhms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Metal Film Resistor, 6.2Kohm, 250Mw, 2%; Resistance Vishay - 51C5994 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 6.2Kohm, 250Mw, 2%; Resistance Vishay
51C5994
Metal Film Resistor, 6.2Kohm, 250Mw, 2%; Resistance Vishay 51C5994
METAL FILM RESISTOR, 6.2KOHM, 250mW, 2%; Resistance:6.2kohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 6.2KOHM, 250mW, 2%; Resistance:6.2kohm; Product Range:RLR Series; Power Rating:250mW; Resistance Tolerance:± 2%; Resistor Case / Package:Axial Leaded; Voltage Rating:250V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RLR07C6201GSB14 RLR07C6201GSB14-ND 51C5994
Product Name RLR07C6201GSB14 Through Hole Resistors Metal Film Resistor, 6.2Kohm, 250Mw, 2%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leaded
Tolerance 2 +/- % 2 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 20000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details