Vishay Intertechnology, Inc. Through Hole Resistors RLR07C6200GSBSL

Description
620 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
620 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C6200GSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C6200GSBSL-ND
Through Hole Resistors RLR07C6200GSBSL-ND
620 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

620 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 620 OHM 2% 1/4W AXIAL - RLR07C6200GSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 620 OHM 2% 1/4W AXIAL
RLR07C6200GSBSL
RES 620 OHM 2% 1/4W AXIAL RLR07C6200GSBSL
RES 620ohm 2% 1/4W AXIAL

RES 620ohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C6200GSBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C6200GSBSL
Through Hole Resistors RLR07C6200GSBSL
RES 620 OHM 2% 1/4W AXIAL

RES 620 OHM 2% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C6200GSBSL-ND RLR07C6200GSBSL RLR07C6200GSBSL
Product Name Through Hole Resistors RES 620 OHM 2% 1/4W AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 620 ohms 620 ohms 620 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers