Vishay Intertechnology, Inc. RES 6.19M OHM 1% 1/4W AXIAL RLR07C6194FMRSL

Description
RES 6.19Mohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 6.19Mohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.19M OHM 1% 1/4W AXIAL - RLR07C6194FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.19M OHM 1% 1/4W AXIAL
RLR07C6194FMRSL
RES 6.19M OHM 1% 1/4W AXIAL RLR07C6194FMRSL
RES 6.19Mohm 1% 1/4W AXIAL

RES 6.19Mohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C6194FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C6194FMRSL-ND
Through Hole Resistors RLR07C6194FMRSL-ND
6.19 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

6.19 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C6194FMRSL RLR07C6194FMRSL-ND
Product Name RES 6.19M OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6.19E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1722161 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers