Vishay Intertechnology, Inc. RES 6.19M OHM 1% 1/4W AXIAL RLR07C6194FMBSL

Description
RES 6.19Mohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 6.19Mohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.19M OHM 1% 1/4W AXIAL - RLR07C6194FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.19M OHM 1% 1/4W AXIAL
RLR07C6194FMBSL
RES 6.19M OHM 1% 1/4W AXIAL RLR07C6194FMBSL
RES 6.19Mohm 1% 1/4W AXIAL

RES 6.19Mohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C6194FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C6194FMBSL-ND
Through Hole Resistors RLR07C6194FMBSL-ND
6.19 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

6.19 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C6194FMBSL RLR07C6194FMBSL-ND
Product Name RES 6.19M OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6.19E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R122JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistor - 52-BVS-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details