Vishay Intertechnology, Inc. RES 619K OHM 1% 1/4W AXIAL RLR07C6193FSB14

Description
RES 619Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 619Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 619K OHM 1% 1/4W AXIAL - RLR07C6193FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 619K OHM 1% 1/4W AXIAL
RLR07C6193FSB14
RES 619K OHM 1% 1/4W AXIAL RLR07C6193FSB14
RES 619Kohm 1% 1/4W AXIAL

RES 619Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C6193FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C6193FSB14-ND
Through Hole Resistors RLR07C6193FSB14-ND
619 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

619 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C6193FSB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C6193FSB14
Through Hole Resistors RLR07C6193FSB14
RES 619K OHM 1% 1/4W AXIAL

RES 619K OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C6193FSB14 RLR07C6193FSB14-ND RLR07C6193FSB14
Product Name RES 619K OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 619000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R8R2JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1-1614894-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 237000 ohms
View Details
2 suppliers