Vishay Intertechnology, Inc. RES 61.9K OHM 1% 1/4W AXIAL RLR07C6192FSBSL

Description
RES 61.9Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 61.9Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 61.9K OHM 1% 1/4W AXIAL - RLR07C6192FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 61.9K OHM 1% 1/4W AXIAL
RLR07C6192FSBSL
RES 61.9K OHM 1% 1/4W AXIAL RLR07C6192FSBSL
RES 61.9Kohm 1% 1/4W AXIAL

RES 61.9Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C6192FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C6192FSBSL-ND
Through Hole Resistors RLR07C6192FSBSL-ND
61.9 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

61.9 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C6192FSBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C6192FSBSL
Through Hole Resistors RLR07C6192FSBSL
RES 61.9K OHM 1% 1/4W AXIAL

RES 61.9K OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C6192FSBSL RLR07C6192FSBSL-ND RLR07C6192FSBSL
Product Name RES 61.9K OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 61900 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details