Vishay Intertechnology, Inc. Res Metal Film 61.9K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole RLR07C6192FSB14

Description
Res Metal Film 61.9K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole
Request a Quote Datasheet
Description
Res Metal Film 61.9K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 61.9K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole - RLR07C6192FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 61.9K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole
RLR07C6192FSB14
Res Metal Film 61.9K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole RLR07C6192FSB14
Res Metal Film 61.9K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole

Res Metal Film 61.9K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole

Supplier's Site
Through Hole Resistors - RLR07C6192FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C6192FSB14-ND
Through Hole Resistors RLR07C6192FSB14-ND
61.9 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

61.9 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C6192FSB14 RLR07C6192FSB14-ND
Product Name Res Metal Film 61.9K Ohm 1% 1/4W ¦100ppm/¦C 0.001% AXL Thru-Hole Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 to 1.00E-3 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614882-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1910 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details