Vishay Intertechnology, Inc. RES 61.9K OHM 1% 1/4W AXIAL RLR07C6192FRBSL

Description
RES 61.9Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 61.9Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 61.9K OHM 1% 1/4W AXIAL - RLR07C6192FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 61.9K OHM 1% 1/4W AXIAL
RLR07C6192FRBSL
RES 61.9K OHM 1% 1/4W AXIAL RLR07C6192FRBSL
RES 61.9Kohm 1% 1/4W AXIAL

RES 61.9Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C6192FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C6192FRBSL-ND
Through Hole Resistors RLR07C6192FRBSL-ND
61.9 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

61.9 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C6192FRBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C6192FRBSL
Through Hole Resistors RLR07C6192FRBSL
RES 61.9K OHM 1% 1/4W AXIAL

RES 61.9K OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C6192FRBSL RLR07C6192FRBSL-ND RLR07C6192FRBSL
Product Name RES 61.9K OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 61900 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details