Vishay Intertechnology, Inc. RES 6.19K OHM 1% 1/4W AXIAL RLR07C6191FSRE6

Description
RES 6.19Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 6.19Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.19K OHM 1% 1/4W AXIAL - RLR07C6191FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.19K OHM 1% 1/4W AXIAL
RLR07C6191FSRE6
RES 6.19K OHM 1% 1/4W AXIAL RLR07C6191FSRE6
RES 6.19Kohm 1% 1/4W AXIAL

RES 6.19Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C6191FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C6191FSRE6-ND
Through Hole Resistors RLR07C6191FSRE6-ND
6.19 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

6.19 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C6191FSRE6 RLR07C6191FSRE6-ND
Product Name RES 6.19K OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6190 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1260424 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details