Vishay Intertechnology, Inc. Through Hole Resistors RLR07C6042FRBSL

Description
60.4 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
60.4 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C6042FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C6042FRBSL-ND
Through Hole Resistors RLR07C6042FRBSL-ND
60.4 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

60.4 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 60.4K OHM 1% 1/4W AXIAL - RLR07C6042FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 60.4K OHM 1% 1/4W AXIAL
RLR07C6042FRBSL
RES 60.4K OHM 1% 1/4W AXIAL RLR07C6042FRBSL
RES 60.4Kohm 1% 1/4W AXIAL

RES 60.4Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C6042FRBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C6042FRBSL
Through Hole Resistors RLR07C6042FRBSL
RES 60.4K OHM 1% 1/4W AXIAL

RES 60.4K OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C6042FRBSL-ND RLR07C6042FRBSL RLR07C6042FRBSL
Product Name Through Hole Resistors RES 60.4K OHM 1% 1/4W AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C152J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through-Hole Resistors - 1-1623719-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10 ohms
Tolerance 10 +/- %
View Details
2 suppliers