Vishay Intertechnology, Inc. RES 60.4K OHM 1% 1/4W AXIAL RLR07C6042FMRSL

Description
RES 60.4Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 60.4Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 60.4K OHM 1% 1/4W AXIAL - RLR07C6042FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 60.4K OHM 1% 1/4W AXIAL
RLR07C6042FMRSL
RES 60.4K OHM 1% 1/4W AXIAL RLR07C6042FMRSL
RES 60.4Kohm 1% 1/4W AXIAL

RES 60.4Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C6042FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C6042FMRSL-ND
Through Hole Resistors RLR07C6042FMRSL-ND
60.4 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

60.4 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C6042FMRSL RLR07C6042FMRSL-ND
Product Name RES 60.4K OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 60400 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614510-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 2200 ohms
View Details