Vishay Intertechnology, Inc. RES 6.04K OHM 1% 1/4W AXIAL RLR07C6041FPBSL

Description
RES 6.04Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 6.04Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.04K OHM 1% 1/4W AXIAL - RLR07C6041FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.04K OHM 1% 1/4W AXIAL
RLR07C6041FPBSL
RES 6.04K OHM 1% 1/4W AXIAL RLR07C6041FPBSL
RES 6.04Kohm 1% 1/4W AXIAL

RES 6.04Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C6041FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C6041FPBSL-ND
Through Hole Resistors RLR07C6041FPBSL-ND
6.04 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

6.04 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C6041FPBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C6041FPBSL
Through Hole Resistors RLR07C6041FPBSL
RES 6.04K OHM 1% 1/4W AXIAL

RES 6.04K OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C6041FPBSL RLR07C6041FPBSL-ND RLR07C6041FPBSL
Product Name RES 6.04K OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 6040 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R301JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details