Vishay Intertechnology, Inc. RES 604 OHM 1% 1/4W AXIAL RLR07C6040FSRSL

Description
RES 604ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 604ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 604 OHM 1% 1/4W AXIAL - RLR07C6040FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 604 OHM 1% 1/4W AXIAL
RLR07C6040FSRSL
RES 604 OHM 1% 1/4W AXIAL RLR07C6040FSRSL
RES 604ohm 1% 1/4W AXIAL

RES 604ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C6040FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C6040FSRSL-ND
Through Hole Resistors RLR07C6040FSRSL-ND
604 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

604 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C6040FSRSL RLR07C6040FSRSL-ND
Product Name RES 604 OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 604 ohms 604 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 88.7 ohms
View Details
2 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details