Vishay Intertechnology, Inc. RES 604 OHM 1% 1/4W AXIAL RLR07C6040FSB14

Description
RES 604ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 604ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 604 OHM 1% 1/4W AXIAL - RLR07C6040FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 604 OHM 1% 1/4W AXIAL
RLR07C6040FSB14
RES 604 OHM 1% 1/4W AXIAL RLR07C6040FSB14
RES 604ohm 1% 1/4W AXIAL

RES 604ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C6040FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C6040FSB14-ND
Through Hole Resistors RLR07C6040FSB14-ND
604 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

604 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C6040FSB14 RLR07C6040FSB14-ND
Product Name RES 604 OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 604 ohms 604 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers