604 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
MF,1/4W, 604 ,1%,100PPM, R/.01%, TR
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | RLR07C6040FRR36-ND | RLR07C6040FRR36 |
| Product Name | Through Hole Resistors | MF,1/4W, 604 ,1%,100PPM, R/.01%, TR |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | MetalFilm | |
| Mounting / Packaging | Axial Leads; Axial | |
| Resistance Range | 604 ohms |