Vishay Intertechnology, Inc. RES 604 OHM 1% 1/4W AXIAL RLR07C6040FPBSL

Description
RES 604ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 604ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 604 OHM 1% 1/4W AXIAL - RLR07C6040FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 604 OHM 1% 1/4W AXIAL
RLR07C6040FPBSL
RES 604 OHM 1% 1/4W AXIAL RLR07C6040FPBSL
RES 604ohm 1% 1/4W AXIAL

RES 604ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C6040FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C6040FPBSL-ND
Through Hole Resistors RLR07C6040FPBSL-ND
604 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

604 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C6040FPBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C6040FPBSL
Through Hole Resistors RLR07C6040FPBSL
RES 604 OHM 1% 1/4W AXIAL

RES 604 OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C6040FPBSL RLR07C6040FPBSL-ND RLR07C6040FPBSL
Product Name RES 604 OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 604 ohms 604 ohms 604 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1-1623708-7-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details