Vishay Intertechnology, Inc. RES 5.76 OHM 1% 1/4W AXIAL RLR07C5R76FMRSL

Description
RES 5.76ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 5.76ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.76 OHM 1% 1/4W AXIAL - RLR07C5R76FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.76 OHM 1% 1/4W AXIAL
RLR07C5R76FMRSL
RES 5.76 OHM 1% 1/4W AXIAL RLR07C5R76FMRSL
RES 5.76ohm 1% 1/4W AXIAL

RES 5.76ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C5R76FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C5R76FMRSL-ND
Through Hole Resistors RLR07C5R76FMRSL-ND
5.76 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

5.76 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C5R76FMRSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C5R76FMRSL
Through Hole Resistors RLR07C5R76FMRSL
RES 5.76 OHM 1% 1/4W AXIAL

RES 5.76 OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C5R76FMRSL RLR07C5R76FMRSL-ND RLR07C5R76FMRSL
Product Name RES 5.76 OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 5.76 ohms 5.76 ohms 5.76 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1249281 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers