Vishay Intertechnology, Inc. Through Hole Resistors RLR07C5R76FMBSL

Description
5.76 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
5.76 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C5R76FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C5R76FMBSL-ND
Through Hole Resistors RLR07C5R76FMBSL-ND
5.76 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

5.76 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 5.76 OHM 1% 1/4W AXIAL - RLR07C5R76FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.76 OHM 1% 1/4W AXIAL
RLR07C5R76FMBSL
RES 5.76 OHM 1% 1/4W AXIAL RLR07C5R76FMBSL
RES 5.76ohm 1% 1/4W AXIAL

RES 5.76ohm 1% 1/4W AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RLR07C5R76FMBSL-ND RLR07C5R76FMBSL
Product Name Through Hole Resistors RES 5.76 OHM 1% 1/4W AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 5.76 ohms 5.76 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details