Vishay Intertechnology, Inc. RES 5.6 OHM 2% 1/4W AXIAL RLR07C5R60GMRSL

Description
RES 5.6ohm 2% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 5.6ohm 2% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.6 OHM 2% 1/4W AXIAL - RLR07C5R60GMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.6 OHM 2% 1/4W AXIAL
RLR07C5R60GMRSL
RES 5.6 OHM 2% 1/4W AXIAL RLR07C5R60GMRSL
RES 5.6ohm 2% 1/4W AXIAL

RES 5.6ohm 2% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C5R60GMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C5R60GMRSL-ND
Through Hole Resistors RLR07C5R60GMRSL-ND
5.6 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

5.6 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C5R60GMRSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C5R60GMRSL
Through Hole Resistors RLR07C5R60GMRSL
RES 5.6 OHM 2% 1/4W AXIAL

RES 5.6 OHM 2% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C5R60GMRSL RLR07C5R60GMRSL-ND RLR07C5R60GMRSL
Product Name RES 5.6 OHM 2% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 5.6 ohms 5.6 ohms 5.6 ohms
Tolerance 2 +/- % 2 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1278365 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details