Vishay Intertechnology, Inc. RES 5.49 OHM 1% 1/4W AXIAL RLR07C5R49FMBSL

Description
RES 5.49ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 5.49ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.49 OHM 1% 1/4W AXIAL - RLR07C5R49FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.49 OHM 1% 1/4W AXIAL
RLR07C5R49FMBSL
RES 5.49 OHM 1% 1/4W AXIAL RLR07C5R49FMBSL
RES 5.49ohm 1% 1/4W AXIAL

RES 5.49ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C5R49FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C5R49FMBSL-ND
Through Hole Resistors RLR07C5R49FMBSL-ND
5.49 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

5.49 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C5R49FMBSL RLR07C5R49FMBSL-ND
Product Name RES 5.49 OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5.49 ohms 5.49 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Resistor Mounting Brackets - 1260444 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details