Vishay Intertechnology, Inc. Through Hole Resistors RLR07C5R36FMRSL

Description
5.36 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
5.36 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C5R36FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C5R36FMRSL-ND
Through Hole Resistors RLR07C5R36FMRSL-ND
5.36 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

5.36 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 5.36 OHM 1% 1/4W AXIAL - RLR07C5R36FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.36 OHM 1% 1/4W AXIAL
RLR07C5R36FMRSL
RES 5.36 OHM 1% 1/4W AXIAL RLR07C5R36FMRSL
RES 5.36ohm 1% 1/4W AXIAL

RES 5.36ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C5R36FMRSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C5R36FMRSL
Through Hole Resistors RLR07C5R36FMRSL
RES 5.36 OHM 1% 1/4W AXIAL

RES 5.36 OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C5R36FMRSL-ND RLR07C5R36FMRSL RLR07C5R36FMRSL
Product Name Through Hole Resistors RES 5.36 OHM 1% 1/4W AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Resistance Range 5.36 ohms 5.36 ohms 5.36 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers