Vishay Intertechnology, Inc. Res Metal Film 5.11 Ohm 1% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole Bulk RLR07C5R11FMB1423

Description
Res Metal Film 5.11 Ohm 1% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 5.11 Ohm 1% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 5.11 Ohm 1% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole Bulk - RLR07C5R11FMB1423 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 5.11 Ohm 1% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole Bulk
RLR07C5R11FMB1423
Res Metal Film 5.11 Ohm 1% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole Bulk RLR07C5R11FMB1423
Res Metal Film 5.11 Ohm 1% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole Bulk

Res Metal Film 5.11 Ohm 1% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - 541-RLR07C5R11FMB1423-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RLR07C5R11FMB1423-ND
Through Hole Resistors 541-RLR07C5R11FMB1423-ND
5.11 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

5.11 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C5R11FMB1423 541-RLR07C5R11FMB1423-ND
Product Name Res Metal Film 5.11 Ohm 1% 1/4W ¦100ppm/¦C 1% AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
0.02 OHM 4W Resistor - 52-VMS-R020-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0200 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers