Vishay Intertechnology, Inc. MF,1/4W,5.1,2%,100PPM,M/1%,BULK RLR07C5R10GMB14

Description
MF,1/4W,5.1,2%,100PP M,M/1%,BULK
Request a Quote Datasheet
Description
MF,1/4W,5.1,2%,100PP M,M/1%,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MF,1/4W,5.1,2%,100PPM,M/1%,BULK - RLR07C5R10GMB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
MF,1/4W,5.1,2%,100PPM,M/1%,BULK
RLR07C5R10GMB14
MF,1/4W,5.1,2%,100PPM,M/1%,BULK RLR07C5R10GMB14
MF,1/4W,5.1,2%,100PP M,M/1%,BULK

MF,1/4W,5.1,2%,100PPM,M/1%,BULK

Supplier's Site
Through Hole Resistors - RLR07C5R10GMB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C5R10GMB14-ND
Through Hole Resistors RLR07C5R10GMB14-ND
5.1 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

5.1 Ohms ±2% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C5R10GMB14 RLR07C5R10GMB14-ND
Product Name MF,1/4W,5.1,2%,100PPM,M/1%,BULK Through Hole Resistors
Tolerance 2 to 1 +/- % 2 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details