Vishay Intertechnology, Inc. RES 59 OHM 1% 1/4W AXIAL RLR07C59R0FSBSL

Description
RES 59ohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 59ohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 59 OHM 1% 1/4W AXIAL - RLR07C59R0FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 59 OHM 1% 1/4W AXIAL
RLR07C59R0FSBSL
RES 59 OHM 1% 1/4W AXIAL RLR07C59R0FSBSL
RES 59ohm 1% 1/4W AXIAL

RES 59ohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C59R0FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C59R0FSBSL-ND
Through Hole Resistors RLR07C59R0FSBSL-ND
59 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

59 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C59R0FSBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C59R0FSBSL
Through Hole Resistors RLR07C59R0FSBSL
RES 59 OHM 1% 1/4W AXIAL

RES 59 OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C59R0FSBSL RLR07C59R0FSBSL-ND RLR07C59R0FSBSL
Product Name RES 59 OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 59 ohms 59 ohms 59 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Chassis Mount Resistors - 1311290 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/4CT52R514JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details