Vishay Intertechnology, Inc. RES 5.9M OHM 1% 1/4W AXIAL RLR07C5904FRRE6

Description
RES 5.9Mohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 5.9Mohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.9M OHM 1% 1/4W AXIAL - RLR07C5904FRRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.9M OHM 1% 1/4W AXIAL
RLR07C5904FRRE6
RES 5.9M OHM 1% 1/4W AXIAL RLR07C5904FRRE6
RES 5.9Mohm 1% 1/4W AXIAL

RES 5.9Mohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C5904FRRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C5904FRRE6-ND
Through Hole Resistors RLR07C5904FRRE6-ND
5.9 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

5.9 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C5904FRRE6 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C5904FRRE6
Through Hole Resistors RLR07C5904FRRE6
RES 5.9M OHM 1% 1/4W AXIAL

RES 5.9M OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C5904FRRE6 RLR07C5904FRRE6-ND RLR07C5904FRRE6
Product Name RES 5.9M OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 5.90E6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/4CVTPR472JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details