Vishay Intertechnology, Inc. METAL FILM,5.9K,1%,100PPM,T/R RLR07C5901FSRE6

Description
METAL FILM,5.9K,1%,100PPM, T/R
Request a Quote Datasheet
Description
METAL FILM,5.9K,1%,100PPM, T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,5.9K,1%,100PPM,T/R - RLR07C5901FSRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,5.9K,1%,100PPM,T/R
RLR07C5901FSRE6
METAL FILM,5.9K,1%,100PPM,T/R RLR07C5901FSRE6
METAL FILM,5.9K,1%,100PPM, T/R

METAL FILM,5.9K,1%,100PPM,T/R

Supplier's Site
Through Hole Resistors - RLR07C5901FSRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C5901FSRE6-ND
Through Hole Resistors RLR07C5901FSRE6-ND
5.9 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

5.9 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C5901FSRE6 RLR07C5901FSRE6-ND
Product Name METAL FILM,5.9K,1%,100PPM,T/R Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Axial Leads; Axial
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260405 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details