Vishay Intertechnology, Inc. RES 5.9K OHM 1% 1/4W AXIAL RLR07C5901FSR36

Description
RES 5.9Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 5.9Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.9K OHM 1% 1/4W AXIAL - RLR07C5901FSR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.9K OHM 1% 1/4W AXIAL
RLR07C5901FSR36
RES 5.9K OHM 1% 1/4W AXIAL RLR07C5901FSR36
RES 5.9Kohm 1% 1/4W AXIAL

RES 5.9Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C5901FSR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C5901FSR36-ND
Through Hole Resistors RLR07C5901FSR36-ND
5.9 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

5.9 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C5901FSR36 RLR07C5901FSR36-ND
Product Name RES 5.9K OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5900 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1617562 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers