Vishay Intertechnology, Inc. Through Hole Resistors RLR07C5901FSBSL

Description
5.9 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet
Description
5.9 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RLR07C5901FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C5901FSBSL-ND
Through Hole Resistors RLR07C5901FSBSL-ND
5.9 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

5.9 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
RES 5.9K OHM 1% 1/4W AXIAL - RLR07C5901FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.9K OHM 1% 1/4W AXIAL
RLR07C5901FSBSL
RES 5.9K OHM 1% 1/4W AXIAL RLR07C5901FSBSL
RES 5.9Kohm 1% 1/4W AXIAL

RES 5.9Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C5901FSBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C5901FSBSL
Through Hole Resistors RLR07C5901FSBSL
RES 5.9K OHM 1% 1/4W AXIAL

RES 5.9K OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C5901FSBSL-ND RLR07C5901FSBSL RLR07C5901FSBSL
Product Name Through Hole Resistors RES 5.9K OHM 1% 1/4W AXIAL Through Hole Resistors
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads ThroughHole
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details