Vishay Intertechnology, Inc. RES 5.76M OHM 1% 1/4W AXIAL RLR07C5764FRRSL

Description
RES 5.76Mohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 5.76Mohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.76M OHM 1% 1/4W AXIAL - RLR07C5764FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.76M OHM 1% 1/4W AXIAL
RLR07C5764FRRSL
RES 5.76M OHM 1% 1/4W AXIAL RLR07C5764FRRSL
RES 5.76Mohm 1% 1/4W AXIAL

RES 5.76Mohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C5764FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C5764FRRSL-ND
Through Hole Resistors RLR07C5764FRRSL-ND
5.76 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

5.76 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RLR07C5764FRRSL RLR07C5764FRRSL-ND
Product Name RES 5.76M OHM 1% 1/4W AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5.76E6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756820 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details