Vishay Intertechnology, Inc. RES 576K OHM 1% 1/4W AXIAL RLR07C5763FSB14

Description
RES 576Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 576Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 576K OHM 1% 1/4W AXIAL - RLR07C5763FSB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 576K OHM 1% 1/4W AXIAL
RLR07C5763FSB14
RES 576K OHM 1% 1/4W AXIAL RLR07C5763FSB14
RES 576Kohm 1% 1/4W AXIAL

RES 576Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C5763FSB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C5763FSB14-ND
Through Hole Resistors RLR07C5763FSB14-ND
576 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

576 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C5763FSB14 - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C5763FSB14
Through Hole Resistors RLR07C5763FSB14
RES 576K OHM 1% 1/4W AXIAL

RES 576K OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C5763FSB14 RLR07C5763FSB14-ND RLR07C5763FSB14
Product Name RES 576K OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 576000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details