Vishay Intertechnology, Inc. Connectors,Interconnects RLR07C5761FSRE6

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 45k Tolerance (+ or -): 5% Power (Watts): 30 W Composition: Wirewound Temperature Coefficient: ±1200ppm/°C Operating Temperature: -40°C ~ 85°C Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 45k Tolerance (+ or -): 5% Power (Watts): 30 W Composition: Wirewound Temperature Coefficient: ±1200ppm/°C Operating Temperature: -40°C ~ 85°C Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Resistance (Ohms): 45k Tolerance (+ or -): 5% Power (Watts): 30 W Composition: Wirewound Temperature Coefficient: ±1200ppm/°C Operating Temperature: -40°C ~ 85°C Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Resistance (Ohms): 45k
Tolerance (+ or -): 5%
Power (Watts): 30 W
Composition: Wirewound
Temperature Coefficient: ±1200ppm/°C
Operating Temperature: -40°C ~ 85°C
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Circular Connectors - 336189 - RS Components, Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Gender Female / Jack
View Details
Amphenol STARLINE - amphenol connectors starline series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Outer square plug adapter 3/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Coaxial Adapters - TE-A-292-FF - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Female / Jack
View Details