Vishay Intertechnology, Inc. RES 5.76K OHM 1% 1/4W AXIAL RLR07C5761FSBSL

Description
RES 5.76Kohm 1% 1/4W AXIAL
Request a Quote Datasheet
Description
RES 5.76Kohm 1% 1/4W AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.76K OHM 1% 1/4W AXIAL - RLR07C5761FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.76K OHM 1% 1/4W AXIAL
RLR07C5761FSBSL
RES 5.76K OHM 1% 1/4W AXIAL RLR07C5761FSBSL
RES 5.76Kohm 1% 1/4W AXIAL

RES 5.76Kohm 1% 1/4W AXIAL

Supplier's Site
Through Hole Resistors - RLR07C5761FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RLR07C5761FSBSL-ND
Through Hole Resistors RLR07C5761FSBSL-ND
5.76 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

5.76 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Military, Moisture Resistant, Weldable Metal Film

Buy Now Datasheet
Through Hole Resistors - RLR07C5761FSBSL - Lingto Electronic Limited
Shenzhen, China
Through Hole Resistors
RLR07C5761FSBSL
Through Hole Resistors RLR07C5761FSBSL
RES 5.76K OHM 1% 1/4W AXIAL

RES 5.76K OHM 1% 1/4W AXIAL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Lingto Electronic Limited
Product Category Resistors Resistors Resistors
Product Number RLR07C5761FSBSL RLR07C5761FSBSL-ND RLR07C5761FSBSL
Product Name RES 5.76K OHM 1% 1/4W AXIAL Through Hole Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial ThroughHole
Resistance Range 5760 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details